Ohmite Manufacturing Co. Instrument Knob

Description
FEATURES Phenolic material provides heat and impact resistance for durability Can be customized with decorative inlays, indicator lines, or slots Engraving, hot stamping, and pad printing available for a distinct appearance SPECIFICATIONS Material type: Thermoset Inset diam.: 1/4 in.
Datasheet
Description
FEATURES Phenolic material provides heat and impact resistance for durability Can be customized with decorative inlays, indicator lines, or slots Engraving, hot stamping, and pad printing available for a distinct appearance SPECIFICATIONS Material type: Thermoset Inset diam.: 1/4 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Knob -  - Ohmite Manufacturing Co.
Warrenville, IL, United States
Instrument Knob
Instrument Knob
FEATURES Phenolic material provides heat and impact resistance for durability Can be customized with decorative inlays, indicator lines, or slots Engraving, hot stamping, and pad printing available for a distinct appearance SPECIFICATIONS Material type: Thermoset Inset diam.: 1/4 in.

FEATURES

  • Phenolic material provides heat and impact resistance for durability
  • Can be customized with decorative inlays, indicator lines, or slots
  • Engraving, hot stamping, and pad printing available for a distinct appearance

SPECIFICATIONS

  • Material type: Thermoset
  • Inset diam.: 1/4 in.
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Knobs (industrial)
Product Name Instrument Knob
Knob Type Instrument / Control Knob (optional feature)
Knob Material Plastic
Material Description Thermoset
Diameter / Width 0.7812 to 1.03 inches (19.84 to 26.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Clamping Knobs - 7027585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
Plastic Soft Touch Oval Tapered Knobs - 32152 - Jergens, Inc.
Specs
Colors / Finishes Available “Soft Feel” Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details