Industrial Magnetics, Inc. Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| Fast And Safe Part Retrieving Tools IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy,... | |
| Much stronger and safer than traditional magnets Max-Attach™ Polymagnets® have unique possibilities compared to conventionally magnetized magnets. A particular magnetic function is encoded into the magnet, focusing the magnetic field... | |
| A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled,... | |
| MX3000WAH Lightweight, long reach retriever with a Ceramic magnet at a 45 degree angle. MM06X38 Collapsible, long retriever for narrow areas. Ceramic magnet is 1-3/8" sq. by 6" long. | |
| Option 1 - Available with nickel plated, stainless steel or white, plastic coated clamps. Option 2 - Black vinyl coated clamp designed for holding flashlights, spray cans, etc. Option 3... | |
| Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright... | |
| Ceramic magnet material is a nonmetallic compound of iron oxide, strontium ferrite and small quantities of other metal oxides. The compound is calcined wet ball milled to a fine particle... | |
| Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the... | |
| Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations... | |
| Designed for retrieving broken drill bits from oil and water wells, the Heavy Duty Retriever captures metal objects from any wet or dry area that requires large lifting capacity in... | |
| Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under... | |
| Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible... | |
| Hand held lift allows strong grip of parts with an easy to use trigger release. One handed operation Permanent magnet Lightweight aluminum housing Move sheets/parts faster & easier Retrieve hot... | |
| Handy wristband magnetic nail and screw holder provide a safe and convenient place to keep fasteners and small tools. Never hold nails or screws in your mouth again! Keep hands... | |
| Hold papers, prints, charts and more to steel desks, partitions, machinery, etc. The strong magnet will hold through many layers of prints. Available in Rectangular and Round styles. Round print... | |
| IMI’s new BasicLift™ Magnet is a powerful, no frills permanent ceramic lift magnet perfect for basic, flat steel lifting applications. Featuring a lightweight and durable Stainless Steel design, the BasicLift... | |
| IMI's new magnetic bases with flexible neck mirror or clamp heads have a variety of uses in welding, soldering, electronic assembly and machine tool applications. Both tools sport a strong,... | |
| IMI's PROBE magnetic inspection tools allow quality assurance people to inspect incoming or outgoing material/batches/shi pments for ferrous metal contamination. They are used to determine if ferrous particles exist in... | |
| Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row... | |
| Magnetic tie-downs, featuring Magswitch® technology, offer fast, temporary and portable holding of tarps, signs, banners, etc. to flat or round steel surfaces without having to drill, bolt or weld mounting... | |
| MIG gun holders with magnetic bases quickly and easily attach to any steel surface in your shop such as the welding table, welding machine and more. The strong magnetic base... | |
| Plated, low profile, cup magnets are ideal for: holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place... | |
| Polymagnets® are offered as components of a functional sub-assembly, such as vibration isolation, shear force transfer across a barrier, magnetic coupling across an air gap, or linear motion magnetic actuators. | |
| Protect workers from cuts, slivers, nicks & burns! Use the Magnetic Sheet Handler for steel sheets, plates, hot or oily parts. Increase productivity No electricity required Handle sheets stacked horizontally... | |
| Reduce costly tire damage and prevent injury with this powerful magnetic sweeper. Use indoors or outdoors for fast, easy pickup of nails, screws or other ferrous metal pieces from floors,... | |
| Remove steel parts from bins, boxes, kegs, tables or floors. Powerful, light-weight magnet Durable aluminum housing Comfortable non-slip handle Easy release of collected parts or scrap | |
| Round Electro Lifting Magnets(RELM) provide concentrated holding power and a deep reaching magnetic field to lift thick, ferrous items. These electromagnetic lifts are an extremely valuable material handling tool. The... | |
| Square buddies are a unique and innovative tool designed to greatly improve the accuracy and quality of pipe fabrication by simply using a common framing square and enabling it to... | |
| Stop bending over to lift! This sturdy, yet lightweight permanent magnetic retriever is capable of lifting up to 50 lbs. and reduces back strain and finger & toe injuries by... | |
| Strong, easy to use, On/Off magnetic pry bar, featuring Magswitch® technology, for material leveling and alignment also known as mismatch or high / low. Perfect for all plate and seam... | |
| The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing... | |
| The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all... | |
| The convenience of an Electro Lift Magnet without the cord....Battery Lift Magnets make loading and unloading of thick, non-flexing ferrous parts simple and fast! Battery lift magnets (BLM) operate on... | |
| The FXE line of lift magnets allow the operator to pick-up ferrous metal sheets/parts and safely release them with the push of a button. They're ideal for lifting applications that... | |
| The GripStick Retriever is a lightweight magnetic hand tool to assist you in applications where you don't want to use your hands to pickup hot or oily parts. The GripStick... | |
| The Load Control Magnet (LCM) increases worker safety during steel lifting operations by allowing the user to guide the suspended load while remaining a safe distance away. The Load Control... | |
| The Mag-Maid allows you to safely clean up sharp metal chips, cuts or shavings, separate small parts after rumbling or remove unwanted steel scrap from non-ferrous surfaces, while protecting your... | |
| The Magnetic Fluid Tank Cleaner is designed to capture minute ferrous particles in fluid tanks. This powerful Rare Earth permanent magnet helps to eliminate scored hydraulic cylinders, clogged orifices and... | |
| The Magnetic Shop Sweeper works on hard floors or carpeted areas. This hand-held magnetic sweeper offers the ability to clean right up to the edge of walls or machines and... | |
| The Magnetic Welding Wind Block is a portable wind screen and shield to protect welders and from flashing, sparks and other issues created from the wind. The magnetic feet hold... | |
| The Permanent Magnetic Yard Sweeper from Industrial Magnetics, Inc. can reduce costly tire damage and personal injury caused by nails, screws, staples, banding, iron chips and more on construction sites,... | |
| The switchable ON/OFF Rare Earth Magnetic hanging hooks, featuring Magswitch® technology, are perfect for temporary holding of lines, hoses, lights, tools and more. For use around the job site or... | |
| These compact, yet powerful, Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release on/off device that does not contact or damage the... | |
| These corrosion resistant "channel magnets" have magnetic holding force the full length of the magnet and come with pre-drilled holes in the channel for mounting to a tool bench, wall... | |
| These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not... | |
| These on/off permanent lifts offer strength in a lightweight, compact package. Each line of lifting magnets in the FX family of products has been specifically designed for maximum performance by... | |
| These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172... | |
| This heavy duty Ceramic, filtration magnet retrieves tools, parts, key rings, fishing tackle & more! Retrieves tools, parts, key rings, fishing tackle and more Powerful Ceramic magnet material | |
| This powerful magnetic sweeper can be used indoors or outdoors for fast, easy pickup of nails, screws or other ferrous metal pieces and is easy to clean! Simply pull the... | |
| TIG gun holders with magnetic bases quickly and easily attach to any steel surface in your shop such as the welding table, welding machine and more. The strong magnetic base... | |
| Versatile, swivel-head design allows various pickup positions on the part, and the long handle enables the operator to safely grab pieces that would normally be out of arm's reach. While... | |
| Ideal for keeping tools or drill bits close at hand & organized! Mount to walls, workbenches or even ladders. Great gift idea! 3/16" Mounting holes & screws provided Durable construction... | |
| Matte white PVC laminated - great for sign making! Conforms to any contour Can be cut, drilled or shaped Magnetic Sheeting can be written on or printed on with solvent... |