Industrial Magnetics, Inc. Lightweight Rare Earth Permanent Lift Magnets DynamicLift™

Description
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts™ have superior holding on thin gauge ferrous metals to comparable Rare Earth lift magnets. On/Off Rare Earth design Easier actuation and Superior holding on material from 1/4" to 1" in thickness Lifts flat or round loads Heat resistant up to 180°F (82°C) Handle locks in "On" position 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS
Datasheet
Description
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts™ have superior holding on thin gauge ferrous metals to comparable Rare Earth lift magnets. On/Off Rare Earth design Easier actuation and Superior holding on material from 1/4" to 1" in thickness Lifts flat or round loads Heat resistant up to 180°F (82°C) Handle locks in "On" position 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Rare Earth Permanent Lift Magnets - DynamicLift™ - Industrial Magnetics, Inc.
Boyne City, MI, United States
Lightweight Rare Earth Permanent Lift Magnets
DynamicLift™
Lightweight Rare Earth Permanent Lift Magnets DynamicLift™
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts™ have superior holding on thin gauge ferrous metals to comparable Rare Earth lift magnets. On/Off Rare Earth design Easier actuation and Superior holding on material from 1/4" to 1" in thickness Lifts flat or round loads Heat resistant up to 180°F (82°C) Handle locks in "On" position 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS

These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts™ have superior holding on thin gauge ferrous metals to comparable Rare Earth lift magnets.

  • On/Off Rare Earth design
  • Easier actuation and Superior holding on material from 1/4" to 1" in thickness
  • Lifts flat or round loads
  • Heat resistant up to 180°F (82°C)
  • Handle locks in "On" position
  • 3:1 Design Factor
  • CONFORMS TO ASME B30.20 STANDARDS
Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Magnets
Product Number DynamicLift™
Product Name Lightweight Rare Earth Permanent Lift Magnets
Industrial Magnets Permanent Magnetic Lift; Rare-Earth Magnet
Features Manual Release
Holding Force 200 to 375 lbs (90.7 to 170 kg)
Lift / Sweeper / Retriever Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details