Industrial Magnetics, Inc. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| Click-Style Hose Clamp Pliers Tired of breaking off reusable “click” style hose Clamps? These click style hose clamp pliers have a 360° swivel head which allows access at any angle. | |
| Spark Plug Boot Pliers Insulated spark plug boot pliers grip boot to prevent wire damage. The plier's handle and jaws are coated with a 90 durometer heavy-duty plastic for a... | |
| Quickly remove plastic push pin anchors with center locking pin without causing damage to pins or anchors. Available in a straight, 45° angle or 90° angle configuration, or as a... |