Industrial Magnetics, Inc. Magnetic Angle; Holding Capacity=533.8 N | 120 lbf; Overall Length=155.7 mm | 6.130 in, Overall Height=85.9 mm | 3.380 in IM-340

Description
Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of steel sheet stock, plate, and tubing. Welding Squares are equipped with through holes for easy mounting. . 6.130 in L x .630 in W x 3.380 in H Steel Magnetic Welding Square has a 110 lbs maximum holding force making it ideal for work holding, welding, and assembly.
Description
Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of steel sheet stock, plate, and tubing. Welding Squares are equipped with through holes for easy mounting. . 6.130 in L x .630 in W x 3.380 in H Steel Magnetic Welding Square has a 110 lbs maximum holding force making it ideal for work holding, welding, and assembly.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Angle; Holding Capacity=533.8 N | 120 lbf; Overall Length=155.7 mm | 6.130 in, Overall Height=85.9 mm | 3.380 in - IM-340 - Reid Supply
Norton Shores, MI, United States
Magnetic Angle; Holding Capacity=533.8 N | 120 lbf; Overall Length=155.7 mm | 6.130 in, Overall Height=85.9 mm | 3.380 in
IM-340
Magnetic Angle; Holding Capacity=533.8 N | 120 lbf; Overall Length=155.7 mm | 6.130 in, Overall Height=85.9 mm | 3.380 in IM-340
Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of steel sheet stock, plate, and tubing. Welding Squares are equipped with through holes for easy mounting. . 6.130 in L x .630 in W x 3.380 in H Steel Magnetic Welding Square has a 110 lbs maximum holding force making it ideal for work holding, welding, and assembly.

Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of steel sheet stock, plate, and tubing. Welding Squares are equipped with through holes for easy mounting.


. 6.130 in L x .630 in W x 3.380 in H Steel Magnetic Welding Square has a 110 lbs maximum holding force making it ideal for work holding, welding, and assembly.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number IM-340
Product Name Magnetic Angle; Holding Capacity=533.8 N | 120 lbf; Overall Length=155.7 mm | 6.130 in, Overall Height=85.9 mm | 3.380 in
Material Ferrite; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.47 lbs (1.12 kg)
Width 0.2362 inch (6 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details