Industrial Magnetics, Inc. Datasheets for Electromagnets
Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off.
Electromagnets: Learn more
| Product Name | Notes |
|---|---|
| Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold... | |
| Round Electro Lifting Magnets(RELM) provide concentrated holding power and a deep reaching magnetic field to lift thick, ferrous items. These electromagnetic lifts are an extremely valuable material handling tool. The... | |
| The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all... | |
| The FXE line of lift magnets allow the operator to pick-up ferrous metal sheets/parts and safely release them with the push of a button. They're ideal for lifting applications that... |