Industrial Magnetics, Inc. Locking Handle Lift Magnets VersaLift™

Description
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E.™). Rare Earth Magnet with a Locking On/Off handle & Test load feature Supports custom pole shoes Lifts flat or round loads (see chart below) Heat resistant up to 180°F (82°C) Stationary Lift Lug(s) Vertical Lift Capability using the optional Lift Lug attachment RFID tagged 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS TEST LOAD FEATURE To operate Test Feature, pull spring loaded handle out and rotate it to the “TEST” position. Lift load approximately 2-3” to verify the magnet has the capacity to lift your load. Once verified, place load back down and turn the handle to the “ON” position. Never complete entire lift operation in “TEST” position.
Datasheet
Description
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E.™). Rare Earth Magnet with a Locking On/Off handle & Test load feature Supports custom pole shoes Lifts flat or round loads (see chart below) Heat resistant up to 180°F (82°C) Stationary Lift Lug(s) Vertical Lift Capability using the optional Lift Lug attachment RFID tagged 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS TEST LOAD FEATURE To operate Test Feature, pull spring loaded handle out and rotate it to the “TEST” position. Lift load approximately 2-3” to verify the magnet has the capacity to lift your load. Once verified, place load back down and turn the handle to the “ON” position. Never complete entire lift operation in “TEST” position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Handle Lift Magnets - VersaLift™ - Industrial Magnetics, Inc.
Boyne City, MI, United States
Locking Handle Lift Magnets
VersaLift™
Locking Handle Lift Magnets VersaLift™
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E.™). Rare Earth Magnet with a Locking On/Off handle & Test load feature Supports custom pole shoes Lifts flat or round loads (see chart below) Heat resistant up to 180°F (82°C) Stationary Lift Lug(s) Vertical Lift Capability using the optional Lift Lug attachment RFID tagged 3:1 Design Factor CONFORMS TO ASME B30.20 STANDARDS TEST LOAD FEATURE To operate Test Feature, pull spring loaded handle out and rotate it to the “TEST” position. Lift load approximately 2-3” to verify the magnet has the capacity to lift your load. Once verified, place load back down and turn the handle to the “ON” position. Never complete entire lift operation in “TEST” position.

Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E.™).

  • Rare Earth Magnet with a Locking On/Off handle & Test load feature
  • Supports custom pole shoes
  • Lifts flat or round loads (see chart below)
  • Heat resistant up to 180°F (82°C)
  • Stationary Lift Lug(s)
  • Vertical Lift Capability using the optional Lift Lug attachment
  • RFID tagged
  • 3:1 Design Factor
  • CONFORMS TO ASME B30.20 STANDARDS

TEST LOAD FEATURE

To operate Test Feature, pull spring loaded handle out and rotate it to the “TEST” position. Lift load approximately 2-3” to verify the magnet has the capacity to lift your load. Once verified, place load back down and turn the handle to the “ON” position. Never complete entire lift operation in “TEST” position.

Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Magnets
Product Number VersaLift™
Product Name Locking Handle Lift Magnets
Industrial Magnets Permanent Magnetic Lift; Rare-Earth Magnet
Features Manual Release
Holding Force 275 to 2500 lbs (125 to 1134 kg)
Lift / Sweeper / Retriever Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details