Industrial Magnetics, Inc. Datasheets for Magnetic Chucks
Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron.
Magnetic Chucks: Learn more
| Product Name | Notes |
|---|---|
| The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the... | |
| The Walker LBP fine division electromagnetic chuck is extremely versatile suitable for both grinding and EDM operations. Its variable holding power allows you to hold the workpiece accurately, so that... | |
| These permanent magnetic chucks are designed using Neodymium magnets for milling applications. The dual Neodymium magnet pack generates an exceptionally high holding force on workpieces with an uneven or rough... | |
| This type of chuck is designed to reliably hold a large range of workpiece sizes, from very small and thin up to large, for precision grinding jobs. Standard Features &... | |
| This universal work holding chuck offers maximum effective holding on the widest range of workpiece shapes and sizes. Its effectiveness is considerably enhanced by the new low profile feature, which... |