These plates are grooved to be able to hold round parts as well. The plates are also notched for holding parts above base of vise. Smooth on back side. They are accurately machined, hardened and ground. Constructed of plates or channels with magnets sandwiched in between. Ideal for holding heavy parts. Effective holding against shear force.
. Rare Earth Magnet
| Reid Supply | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | IM-74 |
| Product Name | Magnetic Assembly; Holding Capacity=42 kg | 92.500 lbs, Overall Length=114.3 mm | 4.500 in, Overall Width=31.8 mm | 1.250 in |
| Industrial Magnets | Magnetic Assembly |
| Material | Neodymium Iron Boron; Neodymium |
| Operating Temperature | 200 F (93 C) |
| Holding Force | 92.5 lbs (41.95 kg) |