Industrial Magnetics, Inc. Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| The Extractor Magnets are designed for ferrous metal separation in high volume dry processing applications. These continuous operation, high performance separators feature powerful parallel permanent magnets to capture ferrous tramp... | |
| IMI's Magnetic Drum Separators provide ferrous metal removal from dry, bulk products in free-flowing processing systems. Due to the nature of their design, magnetic drum separators are continuously self-cleaning units,... | |
| IMI's new LTH (Large Tube Housing) incorporates 3" diameter rare earth tubes into our proven Drawer-in-Housing configuration. Since the spacing between the tubes is much larger than in traditional housings,... | |
| IMI's Ox® Heavy Duty Drawer-in-Housing unit incorporates design elements that are essential for optimum magnetic separation performance in challenging processing conditions such as, ambient temperature and humidity, bridging, abrasion, corrosion... | |
| Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row... | |
| Industrial Magnetics, Inc. has developed a new, rotary style Drawer-In-Housing Magnet to rid ferrous metal from powder & bulk processed products that have difficult flow characteristics and a tendency to... | |
| Our Eddy Current Separators are designed from the ground up to provide high recovery rates (97%+) and low operating costs. The units vary essentially in one area, the number of... | |
| Our Round Drawer-In-Housing magnetic separators are designed for ferrous metal separation in processing systems. The Round Drawer-In-Housing Series is an in-stream magnet for dry, free flowing powders and granular products. | |
| Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp... |