Industrial Magnetics, Inc. Rectangular Horseshoe Type Magnet

Description
A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300°F (148°C). B: Rare Earth magnet material, 2 or 3-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature is 180°F (82°C). C: Ceramic magnet (except LP2100R is Rare Earth) placed in a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-pole assembly. Maximum temperature 300°F (148°C). Rare Earth maximum temperature is 180°F (82°C). D: Ceramic magnet sandwiched between steel pole pieces. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C). E: Paint rack magnet uses a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F (427°C). G: Rare Earth magnet material is sandwiched between steel pole pieces and welded to a stainless steel back plate. This extremely powerful assembly is painted black and fits narrow openings. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). H: Ceramic magnet material is sandwiched between steel pole pieces. All-welded construction with a stainless steel cover. No Epoxy. Can be used for holding and transferring of parts, or for aligning pieces during welding operations and as the holding elements on paint racks. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 480°F (248°C). I: Nickel Plated Rare Earth magnet material is glued to a bright plated steel channel. This extremely powerful assembly is ideal for low profile applications that require strong pull pounds. Use 10-32 (m5) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). J: Ceramic magnet material placed in a 400 Stainless Steel channel and covered. This full-length magnetic holding force gives generous room for various fastener heads. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C).
Datasheet
Description
A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300°F (148°C). B: Rare Earth magnet material, 2 or 3-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature is 180°F (82°C). C: Ceramic magnet (except LP2100R is Rare Earth) placed in a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-pole assembly. Maximum temperature 300°F (148°C). Rare Earth maximum temperature is 180°F (82°C). D: Ceramic magnet sandwiched between steel pole pieces. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C). E: Paint rack magnet uses a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F (427°C). G: Rare Earth magnet material is sandwiched between steel pole pieces and welded to a stainless steel back plate. This extremely powerful assembly is painted black and fits narrow openings. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). H: Ceramic magnet material is sandwiched between steel pole pieces. All-welded construction with a stainless steel cover. No Epoxy. Can be used for holding and transferring of parts, or for aligning pieces during welding operations and as the holding elements on paint racks. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 480°F (248°C). I: Nickel Plated Rare Earth magnet material is glued to a bright plated steel channel. This extremely powerful assembly is ideal for low profile applications that require strong pull pounds. Use 10-32 (m5) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). J: Ceramic magnet material placed in a 400 Stainless Steel channel and covered. This full-length magnetic holding force gives generous room for various fastener heads. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Horseshoe Type Magnet -  - Industrial Magnetics, Inc.
Boyne City, MI, United States
Rectangular Horseshoe Type Magnet
Rectangular Horseshoe Type Magnet
A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300°F (148°C). B: Rare Earth magnet material, 2 or 3-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature is 180°F (82°C). C: Ceramic magnet (except LP2100R is Rare Earth) placed in a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-pole assembly. Maximum temperature 300°F (148°C). Rare Earth maximum temperature is 180°F (82°C). D: Ceramic magnet sandwiched between steel pole pieces. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C). E: Paint rack magnet uses a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F (427°C). G: Rare Earth magnet material is sandwiched between steel pole pieces and welded to a stainless steel back plate. This extremely powerful assembly is painted black and fits narrow openings. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). H: Ceramic magnet material is sandwiched between steel pole pieces. All-welded construction with a stainless steel cover. No Epoxy. Can be used for holding and transferring of parts, or for aligning pieces during welding operations and as the holding elements on paint racks. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 480°F (248°C). I: Nickel Plated Rare Earth magnet material is glued to a bright plated steel channel. This extremely powerful assembly is ideal for low profile applications that require strong pull pounds. Use 10-32 (m5) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C). J: Ceramic magnet material placed in a 400 Stainless Steel channel and covered. This full-length magnetic holding force gives generous room for various fastener heads. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C).

A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300°F (148°C).

B: Rare Earth magnet material, 2 or 3-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature is 180°F (82°C).

C: Ceramic magnet (except LP2100R is Rare Earth) placed in a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-pole assembly. Maximum temperature 300°F (148°C). Rare Earth maximum temperature is 180°F (82°C).

D: Ceramic magnet sandwiched between steel pole pieces. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C).

E: Paint rack magnet uses a 400 Stainless Steel channel covered with 300 stainless steel. Use 1/4”-20 (m6) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 350°F (177°C).

F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F (427°C).

G: Rare Earth magnet material is sandwiched between steel pole pieces and welded to a stainless steel back plate. This extremely powerful assembly is painted black and fits narrow openings. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C).

H: Ceramic magnet material is sandwiched between steel pole pieces. All-welded construction with a stainless steel cover. No Epoxy. Can be used for holding and transferring of parts, or for aligning pieces during welding operations and as the holding elements on paint racks. Use 1/4”-20 (m6) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 480°F (248°C).

I: Nickel Plated Rare Earth magnet material is glued to a bright plated steel channel. This extremely powerful assembly is ideal for low profile applications that require strong pull pounds. Use 10-32 (m5) bolt or screws for mounting this 2-Pole assembly. Maximum temperature is 180°F (82°C).

J: Ceramic magnet material placed in a 400 Stainless Steel channel and covered. This full-length magnetic holding force gives generous room for various fastener heads. Use 10-24 (m5) bolt or screws for mounting this non-corrosive 2-Pole assembly. Maximum temperature 300°F (148°C).

Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Magnets
Product Name Rectangular Horseshoe Type Magnet
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
Operating Temperature 180 to 800 F (82 to 427 C)
Holding Force 9 to 250 lbs (4.08 to 113 kg)
Geometry Block / Bar; Horseshoe / U-shape; Rectangular Horseshoe
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Alnico Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Aluminum-Nickel-Cobalt
Manufacturing Method Sintered or Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details