Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or round objects without damage to the surface.
. Rare Earth Magnet
| Reid Supply | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | IM-158 |
| Product Name | Lifting Magnets |
| Industrial Magnets | Permanent Magnetic Lift |
| Material | Ferrite; Ceramic |
| Holding Force | 50 lbs (22.68 kg) |