Industrial Magnetics, Inc. Datasheets for Magnetic Separator Components
Magnetic separator components are used to remove tramp metal from process flow equipment.
Magnetic Separator Components: Learn more
| Product Name | Notes |
|---|---|
| Aerodynamically shaped with a solid stainless steel nose cone diverter, the flow-thru design of the Bullet® Magnet maintains uniform velocity in-line flow, allowing it to be used anywhere in the... | |
| Based on its highly successful Drawer-In-Housing platform, the Pneumatic Line Housing from Industrial Magnetics Inc. incorporates a series of 1-in.-diam, 50 MgOe rare-earth tubes on staggered centers, versus a single... | |
| Exposed Pole Plate Magnets are designed for below-the-flow applications. The two 400 series (magnetic stainless steel) exposed poles provide added protection from wash-off without impeding the product flow. Exposed Pole... | |
| Flush Face Plate Magnets are designed for above-the-flow applications. The Flush Face model is available in Ceramic and Rare Earth designs to lift ferrous metal out of the product flow,... | |
| Ideal for ferrous tramp metal separation in gravity systems, IMI Hump Magnet separators are adaptable to either round pipe or rectangular chute transfer lines. The Hump magnet employs two heavy... | |
| IMI’s Permanent Pipe Magnets protect processing equipment and improve product purity by capturing ferrous tramp metal contaminants in vertical flow systems. IMI pipe magnets provide product protection for many industries... | |
| In vacuum systems, located between the gaylord and the vacuum loader, the Vacuum 4JIT magnet captures ferrous tramp contaminates. The powerful Rare Earth Vacuum 4JITline magnet provides equipment protection and... | |
| Individual magnetic grate tubes, in either round or square styles, are available for customers desiring to fabricate their own systems for special applications requiring non-standard spacing or tube arrangement. Ruggedly... | |
| Industrial Magnetics, Inc.'s Liquid line T-Traps remove unwanted ferrous and work-hardened stainless contaminants from processing lines. They capture fine ferrous particles that are created by wear of upstream processing equipment... | |
| Magnetic Grate Separators, sometimes called "hopper magnets", deliver ferrous tramp metal separation in bins, chutes, drawers, hoppers and circular enclosures. IMI's Round Style magnetic grates are constructed with one inch... | |
| Our comprehensive line of powerful permanent Magnetic Separation Pulleys are typically installed as head pulleys in conveyor system applications to improve product purity and protect equipment from metal damage. They... | |
| Our Exposed Pole Tube magnet (EP Tube), is designed for use in pneumatic line systems. It can be used ahead of processing equipment and bulk load out to assure product... | |
| Plate Magnets are ideal for angled chute applications where product degradation is a concern. Take a look at our large number of plate magnets that range in size and design... | |
| Protect your plastic regrind operation from tramp metal contamination with IMI's powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator's feed tray, and are an... | |
| Spout Plate Magnets feature a diverter to provide maximum tramp metal separation and superior wash-off protection for high volume, below-the-flow applications. The diverter protects collected metal from being washed back... | |
| The 4JIT Bullet® is Aerodynamically shaped with a solid stainless steel nose cone diverter, the flow-thru design maintains uniform velocity in-line flow, allowing it to be used anywhere in the... | |
| The Magnetic Fluid Tank Cleaner is designed to capture minute ferrous particles in fluid tanks. This powerful Rare Earth permanent magnet helps to eliminate scored hydraulic cylinders, clogged orifices and... |