Industrial Magnetics, Inc. SQUARE BUDDIES-Magnetic Base for Framing Squares WSB02M

Description
Square buddies are a unique and innovative tool designed to greatly improve the accuracy and quality of pipe fabrication by simply using a common framing square and enabling it to be used easily and efficiently on pipe. This magnetic base set allows a pipe fitter to use the square independently, hands free to perform precise measurements. Features and Benefits Provides a hands-free, level framing square base for Pipe and Tube Fabricationâ Improves accuracy of square weldments when fitting and steel welding pipe or tube Reduces set-up time and allows for hands-free measurements Powerful magnets hold the square steel pipes or tubes in any orientation Adjustable magnet positions for pipes from 2" O.D. up to 12" O.D. Thumb Screws allow for quick set up and firm holding of your framing square Sold as a pair, magnets and hardware included
Description
Square buddies are a unique and innovative tool designed to greatly improve the accuracy and quality of pipe fabrication by simply using a common framing square and enabling it to be used easily and efficiently on pipe. This magnetic base set allows a pipe fitter to use the square independently, hands free to perform precise measurements. Features and Benefits Provides a hands-free, level framing square base for Pipe and Tube Fabricationâ Improves accuracy of square weldments when fitting and steel welding pipe or tube Reduces set-up time and allows for hands-free measurements Powerful magnets hold the square steel pipes or tubes in any orientation Adjustable magnet positions for pipes from 2" O.D. up to 12" O.D. Thumb Screws allow for quick set up and firm holding of your framing square Sold as a pair, magnets and hardware included

Suppliers

Company
Product
Description
Supplier Links
SQUARE BUDDIES-Magnetic Base for Framing Squares - WSB02M - Industrial Magnetics, Inc.
Boyne City, MI, United States
SQUARE BUDDIES-Magnetic Base for Framing Squares
WSB02M
SQUARE BUDDIES-Magnetic Base for Framing Squares WSB02M
Square buddies are a unique and innovative tool designed to greatly improve the accuracy and quality of pipe fabrication by simply using a common framing square and enabling it to be used easily and efficiently on pipe. This magnetic base set allows a pipe fitter to use the square independently, hands free to perform precise measurements. Features and Benefits Provides a hands-free, level framing square base for Pipe and Tube Fabricationâ Improves accuracy of square weldments when fitting and steel welding pipe or tube Reduces set-up time and allows for hands-free measurements Powerful magnets hold the square steel pipes or tubes in any orientation Adjustable magnet positions for pipes from 2" O.D. up to 12" O.D. Thumb Screws allow for quick set up and firm holding of your framing square Sold as a pair, magnets and hardware included

Square buddies are a unique and innovative tool designed to greatly improve the accuracy and quality of pipe fabrication by simply using a common framing square and enabling it to be used easily and efficiently on pipe. This magnetic base set allows a pipe fitter to use the square independently, hands free to perform precise measurements.

Features and Benefits

  • Provides a hands-free, level framing square base for Pipe and Tube FabricationÂ
  • Improves accuracy of square weldments when fitting and steel welding pipe or tube
  • Reduces set-up time and allows for hands-free measurements
  • Powerful magnets hold the square steel pipes or tubes in any orientation
  • Adjustable magnet positions for pipes from 2" O.D. up to 12" O.D.
  • Thumb Screws allow for quick set up and firm holding of your framing square
  • Sold as a pair, magnets and hardware included
Supplier's Site

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Magnets
Product Number WSB02M
Product Name SQUARE BUDDIES-Magnetic Base for Framing Squares
Industrial Magnets Individual Magnets; Magnetic Base
Width 8.14 to 9.24 inch (207 to 235 mm)
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Magnets - 107880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Geometry Pot
Width 0.8661 inch (22 mm)
View Details