Industrial Magnetics, Inc. Datasheets for Rare-Earth Magnets
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Rare-Earth Magnets: Learn more
| Product Name | Notes |
|---|---|
| Fast And Safe Part Retrieving Tools IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy,... | |
| Much stronger and safer than traditional magnets Max-Attach™ Polymagnets® have unique possibilities compared to conventionally magnetized magnets. A particular magnetic function is encoded into the magnet, focusing the magnetic field... | |
| Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the... | |
| Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under... | |
| The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing... | |
| The Load Control Magnet (LCM) increases worker safety during steel lifting operations by allowing the user to guide the suspended load while remaining a safe distance away. The Load Control... | |
| The Magnetic Fluid Tank Cleaner is designed to capture minute ferrous particles in fluid tanks. This powerful Rare Earth permanent magnet helps to eliminate scored hydraulic cylinders, clogged orifices and... | |
| These compact, yet powerful, Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release on/off device that does not contact or damage the... | |
| These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not... | |
| These on/off permanent lifts offer strength in a lightweight, compact package. Each line of lifting magnets in the FX family of products has been specifically designed for maximum performance by... |