Industrial Magnetics, Inc. Permanent Rare Earth Lifting Magnet AL1000

Description
The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing all the safety features that protect workers and equipment. First, the handle operation is by far the best and most ergonomic feature of the magnet. Handle moves laterally in and out instead of pulling the handle or pressing a release button or lever. While other magnets are not equipped to allow use a "cheater bar" to turn a magnet "On" and "Off," this lift magnet can accommodate a tubular bar or pipe. This reduces the need to bend over to turn the magnet "On" and "Off" when lifting steel off pallets or the floor. Removal of any "cheater bar" or pipe during the lift process is recommended to prevent damage to the handle and other items the bar could encounter. Second, the lifting bail is the "lock-out" feature for this magnet. When magnet is under load, the lifting bail lock-out prevents the handle from being rotated to the "Off" position. This feature works on the vertical lifting bail as well. Features and Benefits "On/Off" Permanent Rare Earth Magnet Handle moves laterally instead of pulling, pressing buttons or levers Locking lifting bail(s) prevents accidental load release during lift Recessed (protected) labels for extended life Lifts flats both horizontally and vertically with Vertical Lift Bail Supports custom pole shoes (1/4"-20 Tapped Holes, 1/2" deep) Swiveling Lift Bail(s) Operating temperature range of -10°F (-23°C) to 180°F (82 °C) 3:1 Design Factor ASME B30.20 BTH-1 Design Category B Service Class 3
Description
The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing all the safety features that protect workers and equipment. First, the handle operation is by far the best and most ergonomic feature of the magnet. Handle moves laterally in and out instead of pulling the handle or pressing a release button or lever. While other magnets are not equipped to allow use a "cheater bar" to turn a magnet "On" and "Off," this lift magnet can accommodate a tubular bar or pipe. This reduces the need to bend over to turn the magnet "On" and "Off" when lifting steel off pallets or the floor. Removal of any "cheater bar" or pipe during the lift process is recommended to prevent damage to the handle and other items the bar could encounter. Second, the lifting bail is the "lock-out" feature for this magnet. When magnet is under load, the lifting bail lock-out prevents the handle from being rotated to the "Off" position. This feature works on the vertical lifting bail as well. Features and Benefits "On/Off" Permanent Rare Earth Magnet Handle moves laterally instead of pulling, pressing buttons or levers Locking lifting bail(s) prevents accidental load release during lift Recessed (protected) labels for extended life Lifts flats both horizontally and vertically with Vertical Lift Bail Supports custom pole shoes (1/4"-20 Tapped Holes, 1/2" deep) Swiveling Lift Bail(s) Operating temperature range of -10°F (-23°C) to 180°F (82 °C) 3:1 Design Factor ASME B30.20 BTH-1 Design Category B Service Class 3

Suppliers

Company
Product
Description
Supplier Links
Permanent Rare Earth Lifting Magnet - AL1000 - Industrial Magnetics, Inc.
Boyne City, MI, United States
Permanent Rare Earth Lifting Magnet
AL1000
Permanent Rare Earth Lifting Magnet AL1000
The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing all the safety features that protect workers and equipment. First, the handle operation is by far the best and most ergonomic feature of the magnet. Handle moves laterally in and out instead of pulling the handle or pressing a release button or lever. While other magnets are not equipped to allow use a "cheater bar" to turn a magnet "On" and "Off," this lift magnet can accommodate a tubular bar or pipe. This reduces the need to bend over to turn the magnet "On" and "Off" when lifting steel off pallets or the floor. Removal of any "cheater bar" or pipe during the lift process is recommended to prevent damage to the handle and other items the bar could encounter. Second, the lifting bail is the "lock-out" feature for this magnet. When magnet is under load, the lifting bail lock-out prevents the handle from being rotated to the "Off" position. This feature works on the vertical lifting bail as well. Features and Benefits "On/Off" Permanent Rare Earth Magnet Handle moves laterally instead of pulling, pressing buttons or levers Locking lifting bail(s) prevents accidental load release during lift Recessed (protected) labels for extended life Lifts flats both horizontally and vertically with Vertical Lift Bail Supports custom pole shoes (1/4"-20 Tapped Holes, 1/2" deep) Swiveling Lift Bail(s) Operating temperature range of -10°F (-23°C) to 180°F (82 °C) 3:1 Design Factor ASME B30.20 BTH-1 Design Category B Service Class 3

The AdvantageLift™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing all the safety features that protect workers and equipment. First, the handle operation is by far the best and most ergonomic feature of the magnet. Handle moves laterally in and out instead of pulling the handle or pressing a release button or lever.

While other magnets are not equipped to allow use a "cheater bar" to turn a magnet "On" and "Off," this lift magnet can accommodate a tubular bar or pipe. This reduces the need to bend over to turn the magnet "On" and "Off" when lifting steel off pallets or the floor. Removal of any "cheater bar" or pipe during the lift process is recommended to prevent damage to the handle and other items the bar could encounter. Second, the lifting bail is the "lock-out" feature for this magnet. When magnet is under load, the lifting bail lock-out prevents the handle from being rotated to the "Off" position. This feature works on the vertical lifting bail as well.

Features and Benefits

  • "On/Off" Permanent Rare Earth Magnet
  • Handle moves laterally instead of pulling, pressing buttons or levers
  • Locking lifting bail(s) prevents accidental load release during lift
  • Recessed (protected) labels for extended life
  • Lifts flats both horizontally and vertically with Vertical Lift Bail
  • Supports custom pole shoes (1/4"-20 Tapped Holes, 1/2" deep)
  • Swiveling Lift Bail(s)
  • Operating temperature range of -10°F (-23°C) to 180°F (82 °C)
  • 3:1 Design Factor
  • ASME B30.20 BTH-1 Design Category B Service Class 3
Supplier's Site

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Magnets
Product Number AL1000
Product Name Permanent Rare Earth Lifting Magnet
Industrial Magnets Permanent Magnetic Lift; Rare-Earth Magnet
Operating Temperature -10 to 180 F (-23 to 82 C)
Holding Force 1000 lbs (454 kg)
Geometry Sheet/Slab
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.62 lbs (1.19 kg)
Width 0.3150 inch (8 mm)
View Details