Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display.
. Rare Earth Magnet
| Reid Supply | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | IM-476 |
| Product Name | Block Magnet; Holding Capacity=62.3 N | 14 lbf, Overall Length=101.6 mm | 4.000 in, Overall Width=101.6 mm | 4.000 in |
| Material | Ferrite; Ceramic |
| Holding Force | 14 lbs (6.35 kg) |
| Geometry | Block / Bar; Block |