Industrial Magnetics, Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
| Product Name | Notes |
|---|---|
| INDUSTRIAL SPREADER BARS FOR LIFTING When lifting rectangular shaped or long items, such as "I" beams, one lift magnet may not be enough. To increase lift capacity or to prevent... | |
| A CER electromagnetic lifting magnet, pound for pound, is the least costly, but most powerful magnet available. Due to the deep penetration of the magnetic field, it is less susceptible... | |
| At Industrial Magnetics, Inc., we specialize in manufacturing custom magnetic lift assist solutions and magnetic components for incorporation into OEM Magnetic Gripper Tools. Our magnetic lift assist are designed specifically... | |
| Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the... | |
| Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations... | |
| From the platform of its most successful product ever, IMI introduces a new product to the Transporter® Family, the Transporter® MagVac- a combination of magnetic and vacuum technology. Like the... | |
| Ideal for handling heavy, thick steel sheet stock or plate, the Permatrol® offers the security of a permanent magnet with the on/off benefit of an electromagnet, without the need of... | |
| IMI is a proud distributor of Gorbel's Lifting Equipment and an integrator of Gorbel equipment such as the G-Force and Easy Arm™ into custom magnetic lifting solutions. Gorbel Easy Arm™ | |
| IMI’s new BasicLift™ Magnet is a powerful, no frills permanent ceramic lift magnet perfect for basic, flat steel lifting applications. Featuring a lightweight and durable Stainless Steel design, the BasicLift... | |
| IMI's magnetic billet lifter is designed to lift and rotate round, thick, steel billets, increasing production cycles and reducing the chance for operator injury. Each magnetic billet lifter is designed... | |
| Our Magnetic Sheet and Plate Lifters are designed and manufactured to load and/or unload steel sheets from pallets, racks, cutting tables, shears and more. Our unique designs of these magnetic... | |
| Our Magnetic Tube Lifters are designed to assist in stacking, destacking, loading and unloading for a variety of tube and pipe applications. This is a permanent magnet that requires a... | |
| Our patented Transporter® utilizes a powerful, rare earth permanent magnet to pick and place heavy, non-flexing steel items, such as truck frames, or other rigid parts in automated transfer or... | |
| Our Permatrol Transporter® is used for automated transferring of steel sheets and parts in various industries including Automotive, Appliance and Office Furniture. The Permatrol Transporter® requires only a momentary flow... | |
| Round Electro Lifting Magnets(RELM) provide concentrated holding power and a deep reaching magnetic field to lift thick, ferrous items. These electromagnetic lifts are an extremely valuable material handling tool. The... | |
| The convenience of an Electro Lift Magnet without the cord....Battery Lift Magnets make loading and unloading of thick, non-flexing ferrous parts simple and fast! Battery lift magnets (BLM) operate on... | |
| The Low Profile Transporter® LP magnetically transfers metal blanks, stampings and parts in automated station to station, press-to-press transfer and robotic pick and place systems. Typical applications include stamped parts,... | |
| The NEO series On/Off Permanent Rare Earth lift magnets can be used on flat or round surfaces. They offer faster load handling than using slings, wire, rope, or other lifting... | |
| The Vertical Lift Adapter(VLA), combined with an IMI PowerLift® magnet (sold separately), lifts ferrous metal sheets, plates, rounds and billets from horizontal to vertical orientation or vice versa. The VLA... | |
| These compact, mobile, and self-contained lifting magnets utilize a heavy duty, 12volt battery for operation. They are free of restrictive cords and wires and are extremely useful in areas where... | |
| These compact, yet powerful, Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release on/off device that does not contact or damage the... | |
| These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not... | |
| Transporter® Switch Series (TPS) Magnets are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies in... |