Coilcraft CPS Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| ■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling | |
| ■ Air core inductors feature higher Q, L and current ratings ■ Rigid package provides a flat surface for pick and place ■ Leads are locked in position for precise... | |
| ■ High Q over a wide range of frequencies ■ Excellent current handling ■ Acrylic top provides a flat surface for pick and place ■ Solder coated leads ensure reliable... | |
| ■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations. | |
| ■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR | |
| ■ Small air core inductors feature high Q and tight tolerances ■ Acrylic jacket provides a flat top for pick and place ■ Solder coated leads ensure reliable soldering | |
| • Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and... | |
| • Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications | |
| • Excellent Q factors – up to 150 at 400 MHz! • Current handling of 3.5 Amps • Flat top and bottom for reliable pick and place and mechanical stability... | |
| The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck... | |
| The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and... |
| << Prev |