Coilcraft CPS Coupled Inductor for Critical Applications ST450PHD153ML_

Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications
Datasheet
Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor for Critical Applications - ST450PHD153ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD153ML_
Coupled Inductor for Critical Applications ST450PHD153ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

• Coupled inductors optimized for xDSL filtering applications
• Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

Supplier's Site Datasheet
Coupled Inductor for Critical Applications - ST450PHD153ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD153ML_
Coupled Inductor for Critical Applications ST450PHD153ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

• Coupled inductors optimized for xDSL filtering applications

• Can be used as a common mode choke, 1:1 transformer or
in SEPIC applications

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST450PHD153ML_ ST450PHD153ML_
Product Name Coupled Inductor for Critical Applications Coupled Inductor for Critical Applications
Operating Temperature -55 to 85 C (-67 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details