Coilcraft CPS Power Inductor for Critical Applications ST432PNA682MLZ

Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet
Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST432PNA682MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST432PNA682MLZ
Power Inductor for Critical Applications ST432PNA682MLZ
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling

■ 4 × 4 mm footprint; 2 mm high shielded inductors
■ Low DCR and excellent current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ST432PNA682MLZ
Product Name Power Inductor for Critical Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details