Coilcraft CPS Coupled Inductor for Critical Applications ST450PHD222ML_

Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor for Critical Applications - ST450PHD222ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD222ML_
Coupled Inductor for Critical Applications ST450PHD222ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

• Coupled inductors optimized for xDSL filtering applications

• Can be used as a common mode choke, 1:1 transformer or
in SEPIC applications

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Coupled Inductor for Critical Applications - ST450PHD222ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD222ML_
Coupled Inductor for Critical Applications ST450PHD222ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

• Coupled inductors optimized for xDSL filtering applications
• Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST450PHD222ML_ ST450PHD222ML_
Product Name Coupled Inductor for Critical Applications Coupled Inductor for Critical Applications
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details