Coilcraft CPS Power Inductor for Critical Applications ST413PHA564KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST413PHA564KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA564KLZ
Power Inductor for Critical Applications ST413PHA564KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST413PHA564KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA564KLZ
Power Inductor for Critical Applications ST413PHA564KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST413PHA564KLZ ST413PHA564KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 145 C (-40 to 293 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details