Coilcraft CPS Coupled Inductor ST466PJD223MLZ

Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
Datasheet
Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor - ST466PJD223MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor
ST466PJD223MLZ
Coupled Inductor ST466PJD223MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

Supplier's Site Datasheet
Coupled Inductor for Critical Applications - ST466PJD223MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST466PJD223MLZ
Coupled Inductor for Critical Applications ST466PJD223MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST466PJD223MLZ ST466PJD223MLZ
Product Name Coupled Inductor Coupled Inductor for Critical Applications
Operating Temperature -55 to 85 C (-67 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details