The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC.
These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC.
These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
| Coilcraft CPS | Coilcraft CPS | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ST466PJD473MLZ | ST466PJD473MLZ |
| Product Name | Coupled Inductor for Critical Applications | Coupled Inductor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 85 C (-67 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite |
| Application | Power Choke | Power Choke |
| Inductance Range | 47 microH | 47 microH |