Coilcraft CPS Coupled Inductor for Critical Applications ST466PJD224MLZ

Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor for Critical Applications - ST466PJD224MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST466PJD224MLZ
Coupled Inductor for Critical Applications ST466PJD224MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Coupled Inductor - ST466PJD224MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor
ST466PJD224MLZ
Coupled Inductor ST466PJD224MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST466PJD224MLZ ST466PJD224MLZ
Product Name Coupled Inductor for Critical Applications Coupled Inductor
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details