■ 4 × 4 mm footprint; 2 mm high shielded inductors
■ Low DCR and excellent current handling
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ST432PNA273MLZ |
| Product Name | Power Inductor for Critical Applications |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Core Material | Ferrite |
| Application | Power Choke |