Coilcraft CPS Coupled Inductor for Critical Applications ST466PJD332MLZ

Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor for Critical Applications - ST466PJD332MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST466PJD332MLZ
Coupled Inductor for Critical Applications ST466PJD332MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Coupled Inductor - ST466PJD332MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor
ST466PJD332MLZ
Coupled Inductor ST466PJD332MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST466PJD332MLZ ST466PJD332MLZ
Product Name Coupled Inductor for Critical Applications Coupled Inductor
Operating Temperature -40 to 125 C (-40 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers