Coilcraft CPS Power Inductor for Critical Applications ST432PNA563MLZ

Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet
Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST432PNA563MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST432PNA563MLZ
Power Inductor for Critical Applications ST432PNA563MLZ
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling

■ 4 × 4 mm footprint; 2 mm high shielded inductors
■ Low DCR and excellent current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ST432PNA563MLZ
Product Name Power Inductor for Critical Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details