Coilcraft CPS Coupled Inductor for Critical Applications ST450PHD393ML_

Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications
Datasheet
Description
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor for Critical Applications - ST450PHD393ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD393ML_
Coupled Inductor for Critical Applications ST450PHD393ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

• Coupled inductors optimized for xDSL filtering applications
• Can be used as a common mode choke, 1:1 transformer or in SEPIC applications

Supplier's Site Datasheet
Coupled Inductor for Critical Applications - ST450PHD393ML_ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST450PHD393ML_
Coupled Inductor for Critical Applications ST450PHD393ML_
• Coupled inductors optimized for xDSL filtering applications • Can be used as a common mode choke, 1:1 transformer or in SEPIC applications ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

• Coupled inductors optimized for xDSL filtering applications

• Can be used as a common mode choke, 1:1 transformer or
in SEPIC applications

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST450PHD393ML_ ST450PHD393ML_
Product Name Coupled Inductor for Critical Applications Coupled Inductor for Critical Applications
Operating Temperature -55 to 85 C (-67 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details