Coilcraft CPS Power Inductor for Critical Applications ST432PNA822MLZ

Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet
Description
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST432PNA822MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST432PNA822MLZ
Power Inductor for Critical Applications ST432PNA822MLZ
■ 4 × 4 mm footprint; 2 mm high shielded inductors ■ Low DCR and excellent current handling

■ 4 × 4 mm footprint; 2 mm high shielded inductors
■ Low DCR and excellent current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ST432PNA822MLZ
Product Name Power Inductor for Critical Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details