Coilcraft CPS Coupled Inductor ST466PJD474MLZ

Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
Datasheet
Description
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductor - ST466PJD474MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor
ST466PJD474MLZ
Coupled Inductor ST466PJD474MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

Supplier's Site Datasheet
Coupled Inductor for Critical Applications - ST466PJD474MLZ - Coilcraft CPS
Cary, IL, USA
Coupled Inductor for Critical Applications
ST466PJD474MLZ
Coupled Inductor for Critical Applications ST466PJD474MLZ
The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC. These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke. ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

The ST466PJD coupled miniature shielded inductors are only 3 mm high and 5 mm square. They are ideal for use in a variety of circuits including flyback, multi-output buck and SEPIC.

These inductors provide high inductance, high efficiency and excellent current handling in a rugged, low cost part. They can also be used as two single inductors connected in series or parallel or as a common mode choke.

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST466PJD474MLZ ST466PJD474MLZ
Product Name Coupled Inductor Coupled Inductor for Critical Applications
Operating Temperature -55 to 85 C (-67 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers