FUTEK Advanced Sensor Technology, Inc. Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Page: 1 2 3
Product Name Notes
LCA310 , 30000 lb , Miniature Load Column Load Cell , M5x0.8 Mounting Thread in the Bottom Center , Material - 17-4 PH S.S. , Submersible (IP67) , 29 Awg...
LCF450 , 10000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , M16x2-Thread , High Temperature , Operate up to 302 F (150 C) , 10...
LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable ,...
LCM325 , 3000 lb , Tension & Compression Load Cell , Submersible , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,...
LLB450 , 5000 lb , Load Button Load Cell , Bottom Tapped Holes , Material - 17-4 PH S.S. , Submersible , 24 Awg 4 Conductor Braided Shielded Teflon Cable...
LSB200 , 250 g , JR S-Beam Load Cell , Material - 2024-T4 , #4-40-Thread , Overload Protection and Vacuum , 29 Awg 4 Conductor Spiral Shielded, Teflon , 5...
LSB200 , 50 g , JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , Non-magnetic , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,...
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long...
LSB210 , 100 lb , JR. S-Beam Load Cell , Material - 17-4 PH S.S. , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50...
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long...
LSB210 , 25 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB210 , 50 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone...
LSB400 , 10000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15...
LTH300 , 100 lb , Donut Load Cell , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , IP65 , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
LTH350 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable...
LTH350 , 5000 lb , Donut Load Cell , +/- 0.25% Nonlinearity , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded...
LTH350 , 5000 lb , Donut Load Cell , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 0.25% Accuracy , 24 Awg 4 Conductor Braided Shielded Teflon...
LTH500 , 15000 lb , Custom Donut Load Cell , Material - 15-5 PH S.S. , 1/2" [12.7 mm] ID , Operating Temp -148 to 302 F (-100 to 150...
QLA237 , 1000 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
QLA237 , 500 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable...
QLA308 , 90000 lb [400 KN] , Custom Load Washer, 3.73" [94.7 mm] OD x 2.04" [51.8 mm] ID x 2.25" [57.2 mm] H, 40 ft PVC Cable
QLA335 , Ch 1: 1000 lb; Ch 2: 1000 lb , Tension & Compression Load Cell , Overload Protection , Dual Bridge , TEDS , Material - 17-4 PH S.S.
QLA335 , Ch 1: 250 lb; Ch 2: 250 lb , Tension & Compression Load Cell , Overload Protection , Dual Bridge , TEDS , Material - 17-4 PH S.S.
QLA335 , Ch 1: 500 lb; Ch 2: 500 lb , Tension & Compression Load Cell , Overload Protection , Dual Bridge , TEDS , Material - 17-4 PH S.S.
QLA336 , 500 lb , Custom Miniature Load Column Load Cell w/ Male Threaded Base, Material - 17-4 PH S.S, M5x0.8 Thread , 34 Awg 4 Conductor Braided Cable ,...
QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH...
QLA340, 200 lb , Collet Force , Pinch Force Sensor , 0.188" [4.8 mm] OD , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable...
QLA341 , 1000 lb , Custom Donut Load Cell , 1.8" ID , Vibration Environment , Silicon Cable , 5 ft Long
QLA343, 40000 lb , Custom Load Washer Load Cell , Material - 17-4 PH S.S. , 1.25" Height [31.8 mm] , 1.53" [38.9 mm] ID, 28 Awg 4 Conductor Braided...
QLA350 , 50 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 28 Awg 6 Conductor Braided Shielded Poly Cable , 360...

<< Prev