FUTEK Advanced Sensor Technology, Inc. QLA237 Thru Hole/Donut Load Cell QSH01445

Description
QLA237 , 1000 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
QLA237 , 1000 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA237 Thru Hole/Donut Load Cell - QSH01445 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA237 Thru Hole/Donut Load Cell
QSH01445
QLA237 Thru Hole/Donut Load Cell QSH01445
QLA237 , 1000 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

QLA237 , 1000 lb , Thru Hole/Donut Load Cell (Q07567) , Material - 17-4 PH S.S. , 1.47" [37.3 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01445
Product Name QLA237 Thru Hole/Donut Load Cell
Package Donut / Washer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20031-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW29PC3/500kg - 1-PW29PC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details