FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell QSH01501

Description
LTH500 , 15000 lb , Custom Donut Load Cell , Material - 15-5 PH S.S. , 1/2" [12.7 mm] ID , Operating Temp -148 to 302 F (-100 to 150 C) , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 15000 lb , Custom Donut Load Cell , Material - 15-5 PH S.S. , 1/2" [12.7 mm] ID , Operating Temp -148 to 302 F (-100 to 150 C) , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - QSH01501 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
QSH01501
LTH500 Donut Load Cell QSH01501
LTH500 , 15000 lb , Custom Donut Load Cell , Material - 15-5 PH S.S. , 1/2" [12.7 mm] ID , Operating Temp -148 to 302 F (-100 to 150 C) , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 15000 lb , Custom Donut Load Cell , Material - 15-5 PH S.S. , 1/2" [12.7 mm] ID , Operating Temp -148 to 302 F (-100 to 150 C) , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01501
Product Name LTH500 Donut Load Cell
Force Rating 15000 lbs (6803 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20018555-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauges - 606584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details