FUTEK Advanced Sensor Technology, Inc. LCA310 Miniature Load Column Load Cell QSH01402

Description
LCA310 , 30000 lb , Miniature Load Column Load Cell , M5x0.8 Mounting Thread in the Bottom Center , Material - 17-4 PH S.S. , Submersible (IP67) , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long
Description
LCA310 , 30000 lb , Miniature Load Column Load Cell , M5x0.8 Mounting Thread in the Bottom Center , Material - 17-4 PH S.S. , Submersible (IP67) , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCA310 Miniature Load Column Load Cell - QSH01402 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA310 Miniature Load Column Load Cell
QSH01402
LCA310 Miniature Load Column Load Cell QSH01402
LCA310 , 30000 lb , Miniature Load Column Load Cell , M5x0.8 Mounting Thread in the Bottom Center , Material - 17-4 PH S.S. , Submersible (IP67) , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

LCA310 , 30000 lb , Miniature Load Column Load Cell , M5x0.8 Mounting Thread in the Bottom Center , Material - 17-4 PH S.S. , Submersible (IP67) , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01402
Product Name LCA310 Miniature Load Column Load Cell
Force Rating 30000 lbs (13605 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single Point load cell PW15PH C6MR 20kg - 1-PW15PHC6/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR02-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Force Gauges - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details