FUTEK Advanced Sensor Technology, Inc. QLA339 Custom Landing Gear Load Cell QSH01399

Description
QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH S.S.
Description
QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH S.S.

Suppliers

Company
Product
Description
Supplier Links
QLA339 Custom Landing Gear Load Cell - QSH01399 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA339 Custom Landing Gear Load Cell
QSH01399
QLA339 Custom Landing Gear Load Cell QSH01399
QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH S.S.

QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH S.S.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01399
Product Name QLA339 Custom Landing Gear Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN40-300N-S00002-ND - DigiKey
Specs
Force Rating 67.45 lbs (30.59 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details