FUTEK Advanced Sensor Technology, Inc. QLA340 Collet Force Measuring Sensor QSH01440

Description
QLA340, 200 lb , Collet Force , Pinch Force Sensor , 0.188" [4.8 mm] OD , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
QLA340, 200 lb , Collet Force , Pinch Force Sensor , 0.188" [4.8 mm] OD , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
QLA340 Collet Force Measuring Sensor
QSH01440
QLA340 Collet Force Measuring Sensor QSH01440
QLA340, 200 lb , Collet Force , Pinch Force Sensor , 0.188" [4.8 mm] OD , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

QLA340, 200 lb , Collet Force , Pinch Force Sensor , 0.188" [4.8 mm] OD , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01440
Product Name QLA340 Collet Force Measuring Sensor
Force Rating 200 lbs (90.7 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Bending beam load cell HLCA1D1/220kg - 1-HLCA1D1/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
MR07-200 - Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR07-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details