FUTEK Advanced Sensor Technology, Inc. LSB400 Tension & Compression Load Cell QSH01514

Description
LSB400 , 10000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long
Description
LSB400 , 10000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB400 Tension & Compression Load Cell - QSH01514 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB400 Tension & Compression Load Cell
QSH01514
LSB400 Tension & Compression Load Cell QSH01514
LSB400 , 10000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

LSB400 , 10000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01514
Product Name LSB400 Tension & Compression Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge, 100lb/50kg/500N - M2-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Piezoelectric force transducerCFT+/120kN - 1-CFT+/120KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 26976 lbs (12234 kg)
Accuracy 0.50 ±% Full Scale
Output pC (passive piezoelectric)
View Details