FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH01459

Description
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long
Description
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH01459 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH01459
LSB210 Submersible Jr S-Beam Load Cell QSH01459
LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

LSB210 , 2 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01459
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 2 lbs (0.9070 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Load corner incl. C16 and thrust pieces - 1-C16A3C3/30T/CO - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
MR03-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - MR03-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 2553723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details