FUTEK Advanced Sensor Technology, Inc. LTH300 Donut Load Cell QSH01427

Description
LTH300 , 100 lb , Donut Load Cell , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , IP65 , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long , Operating & Compensated Temperature: from -4 to 104 F (-20 to 40 C)
Description
LTH300 , 100 lb , Donut Load Cell , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , IP65 , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long , Operating & Compensated Temperature: from -4 to 104 F (-20 to 40 C)

Suppliers

Company
Product
Description
Supplier Links
LTH300 Donut Load Cell - QSH01427 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH300 Donut Load Cell
QSH01427
LTH300 Donut Load Cell QSH01427
LTH300 , 100 lb , Donut Load Cell , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , IP65 , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long , Operating & Compensated Temperature: from -4 to 104 F (-20 to 40 C)

LTH300 , 100 lb , Donut Load Cell , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , IP65 , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long , Operating & Compensated Temperature: from -4 to 104 F (-20 to 40 C)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01427
Product Name LTH300 Donut Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 606587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details