Fiber Instrument Sales, Inc./FIS Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
1/3" format, available in standard or high resolution
1/3" format, wide dynamic range, prevents window glare
1/3" Sony color dsp, 420+ TVL, low LUX ratings
1/3" sony super HAD color CCD, 420+ TVL, low LUX ratings
3.5-8mm lens, high res, auto IRIS
3.5-8mm lens, high res, manual IRIS
480 TV lines of resolution, alarm function, heater / blower housing
Built in heater and fan/IP6 weather-proof, vandle proof
Day / night, operate on either 12 or 24 V power
Ideal for indoor applications and available with fixed or vari-focal lenses
Vandal resistant fiber optic cameras can transmit up to 8 kilometers