Fiber Instrument Sales, Inc./FIS Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 1000Base SX, MM/SC module (ten km) | |
| 1000Base SX, MM/SC module | |
| 1000Base TX, MM/SC module | |
| 12/24 ports, dual media ports, wireless access points, VoIP | |
| 16/24 ports, dual media ports, enabling distance extension | |
| 16/24 ports, enabling distance extension, equipped w/ two shared mini-GBIC | |
| 24 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 25 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 27 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 5 year warranty, back pressure and IEEE802.3x compliant flow control, | |
| A, B or C-slot module for use with G-BIC of choice | |
| Base unit, configurations 10/100/1000 fiber&copper connectors, 25 ports max | |
| D-slot module for use with G-BIC of choice | |
| Easy to increase capacity, straight forward upgrade, fro small work groups | |
| ES series have 2 fibers and a single fiber port version for flexibility | |
| Fiber and copper modulus , q series hold four port switched modules | |
| Fiber ports available SM&MM, 24VDC power, DIN-RAIL mounts available | |
| Flexible,reliable,co st-effective solution to bring fast internet to desktop | |
| Provide the modularity of fiber and copper ports | |
| Six & eight port modules available in small form factor& standard connector | |
| Switches designed for environmentally challenging areas, available AC&DC | |
| Three levels of ruggedness: office, factory floor, outdoor |