Fiber Instrument Sales, Inc./FIS Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 1000Base SX, MM/SC module (ten km) | |
| 1000Base SX, MM/SC module | |
| 1000Base TX, MM/SC module | |
| 12/24 ports, dual media ports, wireless access points, VoIP | |
| 16/24 ports, dual media ports, enabling distance extension | |
| 16/24 ports, enabling distance extension, equipped w/ two shared mini-GBIC | |
| 24 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 25 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 27 ports, modem QoS, tagged VLAN, dual media port, full SNMG management | |
| 5 year warranty, back pressure and IEEE802.3x compliant flow control, | |
| A, B or C-slot module for use with G-BIC of choice | |
| Base unit, configurations 10/100/1000 fiber&copper connectors, 25 ports max | |
| D-slot module for use with G-BIC of choice | |
| Easy to increase capacity, straight forward upgrade, fro small work groups | |
| ES series have 2 fibers and a single fiber port version for flexibility | |
| Fiber and copper modulus , q series hold four port switched modules | |
| Fiber ports available SM&MM, 24VDC power, DIN-RAIL mounts available | |
| Flexible,reliable,co st-effective solution to bring fast internet to desktop | |
| Provide the modularity of fiber and copper ports | |
| Six & eight port modules available in small form factor& standard connector | |
| Switches designed for environmentally challenging areas, available AC&DC | |
| Three levels of ruggedness: office, factory floor, outdoor |