Fiber Instrument Sales, Inc./FIS Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 14 second splice in high-speed mode | |
| 24 fiber mass fusion splicer | |
| 5.6" Switchable Color Monitor for Front to Back or Back to Front Operation | |
| 90 second splice time, core alignment fusion splicer | |
| Adjustable cleaves for 0 to 15 º, 1º repeatability at 8º. | |
| can achieve 10,000 cleaves without adjustment | |
| Cleaves fiber types including titanium impregnated fiber and polarized | |
| Compact, lightweight core-alignment splicer | |
| Corning Cable Systems Fiber Optic | |
| CT-20M AFL Replacement Blade for CT-20/30 Series Cleavers | |
| CT-30 AFL High Precision Ribbon Cleaver | |
| CT-30A AFL Fiber Optic Cleaver | |
| Cut up to 70mm Cable Long Handles Provide High Leverage Cuts Standard Power, Coaxial, and Non-Armored Cables Long Lasting Cutting Surfaces Shear-Type Jaws Grip Cable for Easy Cutting Cushioned Grips... | |
| Cuts Aluminum Armor on Cables up to 35 mm Diameter Ratchet Mechanism Applies Force to the Cutting Surfaces | |
| Dual “V” Notch Blade Plier Nose Spring Release Rubber Cushion Grip | |
| Dual Camera Splice Loss Estimation (Type-25eM/S/U Series) | |
| Easily strips 12 fiber ribbon cable High-grade carbon steel construction Ergonomically designed Rubber cushioned handles Fits comfortably in the hand | |
| Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate... | |
| Fibrlok splice and holder with built-in actuator | |
| FIS Crimp Tool (Die & Handle) | |
| FIS Crimp Tool Handle | |
| FIS Fiber Optic Cleaver | |
| FIS MT-RJ Crimp Tool (.151 round, .190 round) | |
| FIS MU/LC Crimp Tool & Die (.120" round, .128" round) | |
| FITEL Fiber Optic Cleaver | |
| Fits 250/250μm, 250/900μm and 900/900μm. | |
| Five Stripping Functions in One Tool Strips Outer Jackets from 2.0-2.4mm Fiber, 2.8-3.0mm Fiber and 2.0-3.0mm Loose Tube Buffer Tubes | |
| Fixed V-groove fusion splicer | |
| Flush Cutting with 1” Cutting Head Rugged, Hardened Steel Construction Precision Cutting Surfaces Thick Cushioned Handles Compact Size | |
| Greenlee Kwik Stripper CATV/UTP | |
| Greenlee Kwik Stripper Twisted Pair | |
| Greenlee Modular Plug Crimper | |
| Heats Fibers/Ribbons for Easy Stripping Reduces Stripping Force Prevents Fiber Damage Heats Up in 13 sec. Includes Batteries, AC/DC Adapter | |
| Ideal for making temporary fiber connections | |
| Large 3.5" LCD Display, and User Friendly GUI Interface | |
| Multimode Universal ULTRAsplice® | |
| One step hand held cleaver | |
| Organizes Individual Fibers into Ribbons for Mass Splicing Accommodates 2 to 12 Fibers Completes Ribbons in Less Than 3 Minutes | |
| Precision cleaver | |
| Provides an average splice loss of .15dB on 125μm cladded fiber | |
| Provides clean, accurate cleaves required of fusion splicing, Illuminated | |
| Provides clean, accurate cleaves required of fusion splicing | |
| Quality Cutting Tools from Miller Precision Blades New Ergonomic Snip Ideal for Linesmen and Installers | |
| Quick, Reliable Removal of PVC Jacket Eliminates Need for Sharp Tools Strips Ribbon Interconnect Cable, Round Cable and Zipcord Economical | |
| Removes 3mm Jacket, 900µm and 250µm Coatings Factory Calibrated for Precise Strips 'Super Comfort' Grips Includes Blade Lock | |
| Removes Outer Cable Jackets and Insulations Works Anywhere on Cable, Including Mid-Span Circumferential and Longitudinal Cutting Adjustable Cutting Depth Rugged Construction | |
| Removes Variety of Jackets and Insulation Materials Provides Circumferential, Longitudinal and Spiral Cuts F1-114 Strips 4.5mm to 29mm Cable F1-158 Strips 19mm to 40mm Cable Spring-Loaded Cable Brace Replacement Blades... | |
| RJ45/RJ11 Crimper / Stripper | |
| Shaves Matrix off Top and Bottom of Ribbon Fiber Allows Easy Separation of Fibers Leaves Fiber Jackets Untouched For 300 and 400µm Ribbons of 2 to 12 Strands Blade Life... | |
| Singlemode Universal ULTRAsplice® | |
| Slits and Strips Rubber, PVC, Nylon and Most Insulation Adjustable Cutting Depth Circumferential, Longitudinal and Spiral Cuts Cable is Supported During Use Durable Stainless-Steel Blade Ideal for Mid-Point Access | |
| Smooth, Clean Stripping Action Hardened Stripping Jaws Strips 250µm and 900µm .0055” (0.14mm) Laser Drilled Hole | |
| Softens and Strips 900µm Coatings. Less than 1 lb. Pulling Force Self-Aligning Blades for Precise Scoring and Nick Free Fiber Excellent for Use on Delicate Fiber Optic Components Battery Powered,... | |
| Strips and Butts Tight Buffer Fiber Optic Cables Dual Blade Design Strips Many Types of Materials Adjustable Stripping Depth Easy to Use | |
| Strips Buffers and Coatings from 125µm Fiber Also Strips Cable Jackets Durable, Heat Treated Blade Cushioned, Spring-Loaded Handles | |
| Strips Coating from 250µm and 900µm Buffered Fiber Compact and Lightweight Field Replaceable Blades Built-in Measurement Scale | |
| Strips Easily, with a Single Short Stroke Color-Coded Models for Easy Identification Stripping Accuracy -0 mm, +.0127 mm Plastic Heads Center and Protect Fiber Razor Sharp Scoring Blades | |
| Triple Hex Tool & Die (.151, .178, .213) | |
| Triple Round Tool & Die (.133, .160, .195) | |
| Unique disposal system incorporated into the design | |
| Unique splices allow for the optional use of cyanoacrylate adhesive | |
| Universal fibrlok splice (250μm or 900μm) | |
| UTP Wire Striper | |
| High Leverage for Easy Cutting Alloy Steel Blades Cut Clean and Stay Sharp Comfortable Cushioned Grip Handles are 8" Long | |
| Precision Blades for Clean, Consistent Strips Ergonomically Designed High Quality Affordably Priced |