Fiber Instrument Sales, Inc./FIS Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Dual “V” Notch Blade Plier Nose Spring Release Rubber Cushion Grip | |
| Easily strips 12 fiber ribbon cable High-grade carbon steel construction Ergonomically designed Rubber cushioned handles Fits comfortably in the hand | |
| Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate... | |
| Five Stripping Functions in One Tool Strips Outer Jackets from 2.0-2.4mm Fiber, 2.8-3.0mm Fiber and 2.0-3.0mm Loose Tube Buffer Tubes | |
| Greenlee Kwik Stripper CATV/UTP | |
| Greenlee Kwik Stripper Twisted Pair | |
| Heats Fibers/Ribbons for Easy Stripping Reduces Stripping Force Prevents Fiber Damage Heats Up in 13 sec. Includes Batteries, AC/DC Adapter | |
| Quick, Reliable Removal of PVC Jacket Eliminates Need for Sharp Tools Strips Ribbon Interconnect Cable, Round Cable and Zipcord Economical | |
| Removes 3mm Jacket, 900µm and 250µm Coatings Factory Calibrated for Precise Strips 'Super Comfort' Grips Includes Blade Lock | |
| Removes Outer Cable Jackets and Insulations Works Anywhere on Cable, Including Mid-Span Circumferential and Longitudinal Cutting Adjustable Cutting Depth Rugged Construction | |
| Removes Variety of Jackets and Insulation Materials Provides Circumferential, Longitudinal and Spiral Cuts F1-114 Strips 4.5mm to 29mm Cable F1-158 Strips 19mm to 40mm Cable Spring-Loaded Cable Brace Replacement Blades... | |
| RJ45/RJ11 Crimper / Stripper | |
| Shaves Matrix off Top and Bottom of Ribbon Fiber Allows Easy Separation of Fibers Leaves Fiber Jackets Untouched For 300 and 400µm Ribbons of 2 to 12 Strands Blade Life... | |
| Slits and Strips Rubber, PVC, Nylon and Most Insulation Adjustable Cutting Depth Circumferential, Longitudinal and Spiral Cuts Cable is Supported During Use Durable Stainless-Steel Blade Ideal for Mid-Point Access | |
| Smooth, Clean Stripping Action Hardened Stripping Jaws Strips 250µm and 900µm .0055” (0.14mm) Laser Drilled Hole | |
| Softens and Strips 900µm Coatings. Less than 1 lb. Pulling Force Self-Aligning Blades for Precise Scoring and Nick Free Fiber Excellent for Use on Delicate Fiber Optic Components Battery Powered,... | |
| Strips and Butts Tight Buffer Fiber Optic Cables Dual Blade Design Strips Many Types of Materials Adjustable Stripping Depth Easy to Use | |
| Strips Buffers and Coatings from 125µm Fiber Also Strips Cable Jackets Durable, Heat Treated Blade Cushioned, Spring-Loaded Handles | |
| Strips Coating from 250µm and 900µm Buffered Fiber Compact and Lightweight Field Replaceable Blades Built-in Measurement Scale | |
| Strips Easily, with a Single Short Stroke Color-Coded Models for Easy Identification Stripping Accuracy -0 mm, +.0127 mm Plastic Heads Center and Protect Fiber Razor Sharp Scoring Blades | |
| UTP Wire Striper | |
| Precision Blades for Clean, Consistent Strips Ergonomically Designed High Quality Affordably Priced |