1/3" format, available in standard or high resolution
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Video Cameras |
Product Number | S-91SC |
Product Name | CCD Cameras |
Camera Function | Video |
Monochrome / Color | Monochrome (optional feature); Color (optional feature) |
Imaging Technology | CCD Camera; Digital Camera |
Specialty Camera Type | Low Light Camera |