Fiber Instrument Sales, Inc./FIS Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1/3" format, available in standard or high resolution | |
| 1/3" format, wide dynamic range, prevents window glare | |
| 1/3" Sony color dsp, 420+ TVL, low LUX ratings | |
| 1/3" sony super HAD color CCD, 420+ TVL, low LUX ratings | |
| 3.5-8mm lens, high res, auto IRIS | |
| 3.5-8mm lens, high res, manual IRIS | |
| 480 TV lines of resolution, alarm function, heater / blower housing | |
| Built in heater and fan/IP6 weather-proof, vandle proof | |
| Day / night, operate on either 12 or 24 V power | |
| Ideal for indoor applications and available with fixed or vari-focal lenses | |
| Vandal resistant fiber optic cameras can transmit up to 8 kilometers |