Fiber Instrument Sales, Inc./FIS Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| * Used for field termination of patch cords * Contacts are plated with gold * Designed for 24 AWG stranded or solid cable * Strain relief boots sold separately *... | |
| Datagate Cat 6 & 5E jacks offer a patented spring loaded shutter that protects it from dust and contaminants, as well as providing you with tactile feedback. All jacks feature... | |
| FIS offers a wide range of connectors, jacks, inserts and tools from AMP NETCONNECT. These include Cat 6 SL Series Unshielded and Shielded Jacks Cat 6A SL Series AMP-Twist Jack... | |
| Leviton's QuickPort connectors fit all QuickPort wallplates, multimedia outlets, surface mount housings, mod. furniture, patch panels, and mounting plates. Choose from eXtreme 10G, eXtreme 6+, and Gigamax 5e category rated... | |
| Signamax Keystone Jacks exceed all performance requirements as defined in TIA/EIA568-B. These Keystone Jacks are terminated with industry standard 110 or Krone tooling and have the ability to mount either... |