Fiber Instrument Sales, Inc./FIS Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| AMP escon MM zirconia/125um for round duplex cable | |
| Combines speed of nonadhesive conn. w/performance of epoxy and hotmelt conn | |
| Compact design fits in existing connections or patch panels | |
| Curing takes one minute without use opf lamps or oven | |
| FC - ST Adapter | |
| FC Buffered Fiber Adapter | |
| FC connector | |
| FC to LC Adapter (Male to Female) | |
| FC/APC - SC/APC | |
| FC/Male to SC/Female Adapter (9/125µm) | |
| FIS MM FC Conn - Pkg. of 100 | |
| FIS MM LC Conn - Pkg. of 100 | |
| FIS MM LC Duplex - Pkg. of 100 | |
| FIS MM SC Beige - Pkg. of 100 | |
| FIS MM SC Conn - Pkg. of 100 | |
| FIS MM SC Duplex - Pkg. of 100 | |
| FIS MM ST - Pkg. of 100 | |
| FIS MM ST Conn - Pkg. of 100 | |
| FIS SM FC Conn - Pkg. of 100 | |
| FIS SM FC Style 2 - Pkg. of 100 | |
| FIS SM LC Conn - Pkg. of 100 | |
| FIS SM LC Duplex- Pkg. of 100 | |
| FIS SM SC Blue - Pkg. of 100 | |
| FIS SM SC Conn - Pkg. of 100 | |
| FIS SM SC/APC Green - Pkg. of 100 | |
| FIS SM ST - Pkg. of 100 | |
| FIS SM ST Conn - Pkg. of 100 | |
| FIS-MTRJ duplex connector | |
| Fully compliant with EIA/TIA 604 standards | |
| High density connections, high performance, more packing density | |
| Increased port density, designed for backbone and horizontal cabling system | |
| LC to MU Adapter (Female to Female) | |
| LC to SC Adapter (Male to Female) | |
| Low loss, positive side latch mating, polarization, keying, strain relief | |
| Metal Housing | |
| MM/1.6-2mm Boot | |
| MM/3.0mm Boot | |
| MM/900µm Boot | |
| MPO compatible connector that provides quick reliable connection | |
| MTP adapter, front panel, quad | |
| MTP adapter, front panel, standard | |
| Multimode connector | |
| Non-optical disconnect connector, meets JIS industry specs, duplex ready | |
| One piece body design to simplify termination, fast and easy assembly | |
| Polymer ferrule, provides top performance for MM and SM applications | |
| Polymer housing | |
| Pre-polished, pre-stubbed factory polished ferrule | |
| Pull proof design and small size perfect for high density operations | |
| Quick , simple connectorization, require easy-to-use tool | |
| Quick termination time, compatible w/ 680 anaerobic adhesive hardener | |
| Round cable connector-multimode | |
| SC - FC Adapter - Black | |
| SC - FC Adapter | |
| SC Buffered Fiber Adapter | |
| SC connector | |
| SC to LC Adapter (Female to Female) | |
| SC to LC Adapter (Male to Female) | |
| SC to MU Adapter (Female to Female) | |
| SC/Male to FC/Female Adapter (9/125µm) | |
| SC/Male to ST/Female Adapter (62.5/125µm) | |
| SC/Male to ST/Female Adapter (9/125µm) | |
| Silicon snap on build-up sleeves | |
| Singlemode biconic adapter | |
| SM/1.6-2mm Boot | |
| SM/3.0mm Boot | |
| SM/900µm Boot | |
| SMA 905 Buffered Fiber Adapter | |
| SMA 905 connector | |
| SMA 905/Male to ST/Female Adapter (62.5/125µm) | |
| ST Buffered Fiber Adapter (pictured) | |
| ST connector | |
| ST/Male to FC/Female Adapter (9/125µm) | |
| ST/Male to SC/Female Adapter (9/125µm) (pictured) | |
| Stainless alloy ferrule, non-optical disconnect connector | |
| Stainless alloy or stainless steel, accepts various fiber sizes | |
| Utilizes advanced adhesive tech., reheatable, quick termination time | |
| Zipcord style connector-multimode | |
| Zirconia ceramic pre-radius, non-optical disconnect connector | |
| Zirconia ferrula, non-optical, reduce complexity and assembly time | |
| Zirconia pre-radiused ferrule, meets JIS industry specs, duplex ready |